EPCOS AG Ferrite Core, N27, E32/16/9, 2.1Uh; Core Type Epcos B66229G0000X127

Description
FERRITE CORE, N27, E32/16/9, 2.1UH; Core Type:E; Core Size:E32/16/9; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:74mm; Ae Effective Cross Section Area:83mm2; Inductance Factor Al:2.1µH; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N27, E32/16/9, 2.1UH; Core Type:E; Core Size:E32/16/9; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:74mm; Ae Effective Cross Section Area:83mm2; Inductance Factor Al:2.1µH; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N27, E32/16/9, 2.1Uh; Core Type Epcos - 02AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N27, E32/16/9, 2.1Uh; Core Type Epcos
02AC3487
Ferrite Core, N27, E32/16/9, 2.1Uh; Core Type Epcos 02AC3487
FERRITE CORE, N27, E32/16/9, 2.1UH; Core Type:E; Core Size:E32/16/9; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:74mm; Ae Effective Cross Section Area:83mm2; Inductance Factor Al:2.1µH; RoHS Compliant: Yes

FERRITE CORE, N27, E32/16/9, 2.1UH; Core Type:E; Core Size:E32/16/9; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:74mm; Ae Effective Cross Section Area:83mm2; Inductance Factor Al:2.1µH; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3487
Product Name Ferrite Core, N27, E32/16/9, 2.1Uh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details