EPCOS AG Ferrite Cores B66229G0000X127

Description
"Uncoated N27 Ferrite Core E Type 1.260"" (32.00mm) Length 0.374"" (9.50mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.260"" (32.00mm) Length 0.374"" (9.50mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75915-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75915-ND
Ferrite Cores 495-75915-ND
"Uncoated N27 Ferrite Core E Type 1.260"" (32.00mm) Length 0.374"" (9.50mm) Width Diameter Height"

"Uncoated N27 Ferrite Core E Type 1.260"" (32.00mm) Length 0.374"" (9.50mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75915-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details