EPCOS AG Ferrite Cores B65982Q0400K095

Description
"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65982Q0400K095-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"

"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65982Q0400K095-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N87
Length 30.6 mm (1.2 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058591A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 25 nH
View Details