EPCOS AG Ferrite Cores B65982Q0100K095

Description
"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65982Q0100K095-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"

"Uncoated N95 Ferrite Core PQ Type 2.559"" (65.00mm) Length 1.772"" (45.00mm) Width Diameter 1.181"" (30.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65982Q0100K095-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 11/17/34
Core Material N87
Length 34 mm (1.34 inch)
View Details
Powder Cores - High Flux Cores - 0058868A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 30 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details