The Transformer Coil Former, 12 Pin, PQ50 is designed for use with PQ 50/50 cores and is compliant with RoHS standards. It is made from PMC thermosetting plastics (UL 94 V-0) and features a black color code. The coil former has a cross-sectional area of 340 mm² and a length of 100.5 mm, with a resistance value of 10.2 µ,Ѷ. It is specifically ordered under the code B65982E0012D001. This product is suitable for applications requiring a reliable and compliant coil former for transformer assemblies.
Transformer Coil Former, 12 Pin, PQ50 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 07X2254 |
| Product Name | Transformer Coil Former, 12 Pin, Pq50 Rohs Compliant Epcos |
| Other Transformer Types / Applications | Encapsulated Coil Transformer |