EPCOS AG Ferrite Cores B65947A0000X022

Description
"Uncoated N22 Ferrite Core PS Type Length Width 1.378"" (35.00mm) Diameter 0.425"" (10.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N22 Ferrite Core PS Type Length Width 1.378"" (35.00mm) Diameter 0.425"" (10.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5358-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5358-ND
Ferrite Cores 495-5358-ND
"Uncoated N22 Ferrite Core PS Type Length Width 1.378"" (35.00mm) Diameter 0.425"" (10.80mm) Height"

"Uncoated N22 Ferrite Core PS Type Length Width 1.378"" (35.00mm) Diameter 0.425"" (10.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5358-ND
Product Name Ferrite Cores
Core Shape PS
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Length 34 mm (1.34 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055531A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 255 nH
View Details