EPCOS AG Ferrite Cores B65935A0000X022

Description
"Uncoated N22 Ferrite Core P (Pot Core) Type Length Width 0.370"" (9.40mm) Diameter 0.181"" (4.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated N22 Ferrite Core P (Pot Core) Type Length Width 0.370"" (9.40mm) Diameter 0.181"" (4.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5348-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5348-ND
Ferrite Cores 495-5348-ND
"Uncoated N22 Ferrite Core P (Pot Core) Type Length Width 0.370"" (9.40mm) Diameter 0.181"" (4.60mm) Height"

"Uncoated N22 Ferrite Core P (Pot Core) Type Length Width 0.370"" (9.40mm) Diameter 0.181"" (4.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5348-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N97
Length 37.6 mm (1.48 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055733A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 117 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details