EPCOS AG Ferrite Cores B65933A0000X033

Description
"Uncoated M33 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated M33 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5347-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5347-ND
Ferrite Cores 495-5347-ND
"Uncoated M33 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"

"Uncoated M33 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5347-ND
Product Name Ferrite Cores
Core Shape PS
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 26/16
Core Material N87
Width 26 mm (1.02 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055053AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 6.4 nH
View Details