EPCOS AG Ferrite Cores B65933A0000X022

Description
"Uncoated N22 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated N22 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5346-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5346-ND
Ferrite Cores 495-5346-ND
"Uncoated N22 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"

"Uncoated N22 Ferrite Core PS Type Length Width 0.289"" (7.35mm) Diameter 0.142"" (3.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5346-ND
Product Name Ferrite Cores
Core Shape PS
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N48
Length 17.9 mm (0.7047 inch)
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details