EPCOS AG Ferrite Cores B65928A0000X022

Description
"Uncoated N22 Ferrite Core PS Type Length Width 2.677"" (68.00mm) Diameter 0.571"" (14.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N22 Ferrite Core PS Type Length Width 2.677"" (68.00mm) Diameter 0.571"" (14.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65928A0000X022-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65928A0000X022-ND
Ferrite Cores B65928A0000X022-ND
"Uncoated N22 Ferrite Core PS Type Length Width 2.677"" (68.00mm) Diameter 0.571"" (14.50mm) Height"

"Uncoated N22 Ferrite Core PS Type Length Width 2.677"" (68.00mm) Diameter 0.571"" (14.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65928A0000X022-ND
Product Name Ferrite Cores
Core Shape PS
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details