EPCOS AG Ferrite Cores B65887P0000R092

Description
"Uncoated N92 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76771-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76771-ND
Ferrite Cores 495-76771-ND
"Uncoated N92 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter Height"

"Uncoated N92 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76771-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 44
Core Material N27
Length 43.8 mm (1.72 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058912A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 57 nH
View Details