EPCOS AG Ferrite Cores B65887E1000J041

Description
"Uncoated N41 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 0.594"" (15.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N41 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 0.594"" (15.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5331-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5331-ND
Ferrite Cores 495-5331-ND
"Uncoated N41 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 0.594"" (15.10mm) Height"

"Uncoated N41 Ferrite Core RM Type 1.661"" (42.20mm) Length 0.748"" (19.00mm) Width Diameter 0.594"" (15.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5331-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material T38
Length 17.9 mm (0.7047 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059090A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 86 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details