EPCOS AG Transformer Cores, Rm, Rm14, N97, 70 Mm, 200 Mm Rohs Compliant Epcos B65887E0000R097

Description
Transformer Cores, RM, RM14, N97, 70 mm, 200 mm RoHS Compliant: Yes
Datasheet
Description
Transformer Cores, RM, RM14, N97, 70 mm, 200 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Cores, Rm, Rm14, N97, 70 Mm, 200 Mm Rohs Compliant Epcos - 67R8826 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Cores, Rm, Rm14, N97, 70 Mm, 200 Mm Rohs Compliant Epcos
67R8826
Transformer Cores, Rm, Rm14, N97, 70 Mm, 200 Mm Rohs Compliant Epcos 67R8826
Transformer Cores, RM, RM14, N97, 70 mm, 200 mm RoHS Compliant: Yes

Transformer Cores, RM, RM14, N97, 70 mm, 200 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 67R8826
Product Name Transformer Cores, Rm, Rm14, N97, 70 Mm, 200 Mm Rohs Compliant Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1536L - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details