EPCOS AG Ferrite Cores B65885A0000R087

Description
"Uncoated N87 Ferrite Core PQ Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.228"" (5.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core PQ Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.228"" (5.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65885A0000R087-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N87 Ferrite Core PQ Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.228"" (5.80mm) Height"

"Uncoated N87 Ferrite Core PQ Type 0.646"" (16.40mm) Length 0.441"" (11.20mm) Width Diameter 0.228"" (5.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65885A0000R087-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP
Core Material N87
Length 18 mm (0.7087 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055317A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 18 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details