EPCOS AG Ferrite Cores B65883A0000R092

Description
"Uncoated N92 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65883A0000R092-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N92 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"

"Uncoated N92 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65883A0000R092-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details