EPCOS AG Ferrite Cores B65883A0000R087

Description
"Uncoated N87 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-77417-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-77417-ND
Ferrite Cores 495-77417-ND
"Uncoated N87 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"

"Uncoated N87 Ferrite Core PQ Type 1.594"" (40.50mm) Length 1.102"" (28.00mm) Width Diameter 0.783"" (19.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-77417-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 16/8/5
Core Material N87
Length 16 mm (0.6299 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058430A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 43 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details