EPCOS AG Ferrite Cores B65879Q0150K097

Description
"Uncoated N95 Ferrite Core PQ Type 1.102"" (28.00mm) Length 0.886"" (22.50mm) Width Diameter 0.598"" (15.19mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core PQ Type 1.102"" (28.00mm) Length 0.886"" (22.50mm) Width Diameter 0.598"" (15.19mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65879Q0150K097-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N95 Ferrite Core PQ Type 1.102"" (28.00mm) Length 0.886"" (22.50mm) Width Diameter 0.598"" (15.19mm) Height"

"Uncoated N95 Ferrite Core PQ Type 1.102"" (28.00mm) Length 0.886"" (22.50mm) Width Diameter 0.598"" (15.19mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65879Q0150K097-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 64/10/50
Core Material N87
Length 64 mm (2.52 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058391A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 81 nH
View Details