EPCOS AG Ferrite Cores B65879A0000R049

Description
"Uncoated N49 Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter 0.404"" (10.25mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter 0.404"" (10.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65879A0000R049-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N49 Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter 0.404"" (10.25mm) Height"

"Uncoated N49 Ferrite Core PQ Type 1.260"" (32.00mm) Length 0.866"" (22.00mm) Width Diameter 0.404"" (10.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65879A0000R049-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Powder Cores - Edge Cores - 0059079A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 27 nH
View Details