EPCOS AG Inductor/Choke/Coil B65878E1012D001

Description
TRANSFORMER COIL FORMER, 12 PIN, PQ26 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSFORMER COIL FORMER, 12 PIN, PQ26 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor/Choke/Coil - 101577079 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
101577079
Inductor/Choke/Coil 101577079
TRANSFORMER COIL FORMER, 12 PIN, PQ26 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER COIL FORMER, 12 PIN, PQ26 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer Coil Former, 12 Pin, Pq26 Rohs Compliant Epcos - 07X2250 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Coil Former, 12 Pin, Pq26 Rohs Compliant Epcos
07X2250
Transformer Coil Former, 12 Pin, Pq26 Rohs Compliant Epcos 07X2250
Transformer Coil Former, 12 Pin, PQ26 RoHS Compliant: Yes

Transformer Coil Former, 12 Pin, PQ26 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 101577079 07X2250
Product Name Inductor/Choke/Coil Transformer Coil Former, 12 Pin, Pq26 Rohs Compliant Epcos
Other Transformer Types / Applications Encapsulated Coil Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Speaker Level - 117F4 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details