EPCOS AG Ferrite Cores B65877A0000R049

Description
"Uncoated N49 Ferrite Core PQ Type 1.043"" (26.50mm) Length 0.748"" (19.00mm) Width Diameter 0.487"" (12.38mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core PQ Type 1.043"" (26.50mm) Length 0.748"" (19.00mm) Width Diameter 0.487"" (12.38mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76738-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76738-ND
Ferrite Cores 495-76738-ND
"Uncoated N49 Ferrite Core PQ Type 1.043"" (26.50mm) Length 0.748"" (19.00mm) Width Diameter 0.487"" (12.38mm) Height"

"Uncoated N49 Ferrite Core PQ Type 1.043"" (26.50mm) Length 0.748"" (19.00mm) Width Diameter 0.487"" (12.38mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76738-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 38/8/25
Core Material N87
Length 38.1 mm (1.5 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055750A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 56 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details