EPCOS AG Ferrite Cores B65875A0000R097

Description
"Uncoated N97 Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.398"" (10.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.398"" (10.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-77404-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-77404-ND
Ferrite Cores 495-77404-ND
"Uncoated N97 Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.398"" (10.10mm) Height"

"Uncoated N97 Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.398"" (10.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-77404-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Length 50 mm (1.97 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058165A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 78 nH
View Details
2 suppliers
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details