EPCOS AG Ferrite Cores B65859A0250E038

Description
"Uncoated T38 Ferrite Core EPX Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core EPX Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65859A0250E038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65859A0250E038-ND
Ferrite Cores B65859A0250E038-ND
"Uncoated T38 Ferrite Core EPX Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"

"Uncoated T38 Ferrite Core EPX Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65859A0250E038-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055265AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 247 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details