EPCOS AG Ferrite Cores B65857C0000Y038

Description
"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65857C0000Y038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65857C0000Y038-ND
Ferrite Cores B65857C0000Y038-ND
"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"

"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65857C0000Y038-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2125044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 62/49
Core Material N27
Length 67.8 mm (2.67 inch)
View Details
Powder Cores - MPP Cores - 0055262A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 26 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details