EPCOS AG Ferrite Cores B65857C0000R045

Description
"Uncoated N45 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated N45 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65857C0000R045-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65857C0000R045-ND
Ferrite Cores B65857C0000R045-ND
"Uncoated N45 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"

"Uncoated N45 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65857C0000R045-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N87
Length 30.6 mm (1.2 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059090A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 86 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details