EPCOS AG Ferrite Cores B65857A0000Y038

Description
"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65857A0000Y038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65857A0000Y038-ND
Ferrite Cores B65857A0000Y038-ND
"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.148"" (3.75mm) Height"

"Uncoated T38 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.148"" (3.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65857A0000Y038-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 65
Core Material N87
Length 65 mm (2.56 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details