EPCOS AG Ferrite Cores B65855A0025A038

Description
"Uncoated T38 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65855A0025A038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65855A0025A038-ND
Ferrite Cores B65855A0025A038-ND
"Uncoated T38 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"

"Uncoated T38 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65855A0025A038-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N87
Length 17.9 mm (0.7047 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058555A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 41 nH
View Details