EPCOS AG Ferrite Cores B65855A0000R092

Description
"Uncoated N92 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65855A0000R092-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65855A0000R092-ND
Ferrite Cores B65855A0000R092-ND
"Uncoated N92 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"

"Uncoated N92 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65855A0000R092-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N30
Width 18.4 mm (0.7244 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058191A9 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 60 nH
View Details