EPCOS AG Ferrite Cores B65855A0000R049

Description
"Uncoated N49 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65855A0000R049-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65855A0000R049-ND
Ferrite Cores B65855A0000R049-ND
"Uncoated N49 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"

"Uncoated N49 Ferrite Core EP Type 0.242"" (6.15mm) Length 0.154"" (3.90mm) Width Diameter 0.112"" (2.85mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65855A0000R049-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape U; U 93/104/30
Core Material N87
Length 93 mm (3.66 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059051A2S01 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; High Bias Edge
Inductance 27 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details