EPCOS AG Ferrite Cores B65845J0000R087

Description
"Uncoated N87 Ferrite Core EP Type 0.724"" (18.40mm) Length 0.443"" (11.25mm) Width Diameter 0.335"" (8.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core EP Type 0.724"" (18.40mm) Length 0.443"" (11.25mm) Width Diameter 0.335"" (8.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65845J0000R087-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N87 Ferrite Core EP Type 0.724"" (18.40mm) Length 0.443"" (11.25mm) Width Diameter 0.335"" (8.50mm) Height"

"Uncoated N87 Ferrite Core EP Type 0.724"" (18.40mm) Length 0.443"" (11.25mm) Width Diameter 0.335"" (8.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65845J0000R087-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details