EPCOS AG Ferrite Cores B65843A0250J045

Description
"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65843A0250J045-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65843A0250J045-ND
Ferrite Cores B65843A0250J045-ND
"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65843A0250J045-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N97
Length 38.9 mm (1.53 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - Edge Cores - 0059074A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 65 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details