EPCOS AG Ferrite Cores B65843A0100A045

Description
"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65843A0100A045-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65843A0100A045-ND
Ferrite Cores B65843A0100A045-ND
"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

"Uncoated N45 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65843A0100A045-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N87
Length 20.3 mm (0.7992 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055614A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 44 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details