EPCOS AG Ferrite Cores B65843A0000Y066

Description
"Uncoated T66 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated T66 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65843A0000Y066-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65843A0000Y066-ND
Ferrite Cores B65843A0000Y066-ND
"Uncoated T66 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

"Uncoated T66 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65843A0000Y066-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2130579P - RS Components, Ltd.
Specs
Core Shape EC 41
Core Material N27
Inductance 2700 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055138AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 33 nH
View Details