EPCOS AG Transformer Cores, Ep, Ep13, N87, 24.2 Mm, 19.5 Mm Rohs Compliant Epcos B65843A0000R087

Description
Transformer Cores, EP, EP13, N87, 24.2 mm, 19.5 mm RoHS Compliant: Yes
Datasheet
Description
Transformer Cores, EP, EP13, N87, 24.2 mm, 19.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Cores, Ep, Ep13, N87, 24.2 Mm, 19.5 Mm Rohs Compliant Epcos - 07X1821 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Cores, Ep, Ep13, N87, 24.2 Mm, 19.5 Mm Rohs Compliant Epcos
07X1821
Transformer Cores, Ep, Ep13, N87, 24.2 Mm, 19.5 Mm Rohs Compliant Epcos 07X1821
Transformer Cores, EP, EP13, N87, 24.2 mm, 19.5 mm RoHS Compliant: Yes

Transformer Cores, EP, EP13, N87, 24.2 mm, 19.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 07X1821
Product Name Transformer Cores, Ep, Ep13, N87, 24.2 Mm, 19.5 Mm Rohs Compliant Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 140A-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details