EPCOS AG Ferrite Cores B65843A0000R057

Description
"Uncoated T57 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated T57 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65843A0000R057-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65843A0000R057-ND
Ferrite Cores B65843A0000R057-ND
"Uncoated T57 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

"Uncoated T57 Ferrite Core EP Type 0.504"" (12.80mm) Length 0.354"" (9.00mm) Width Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65843A0000R057-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape I; I 93/104/30
Core Material N87
Length 93 mm (3.66 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055041AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 32 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details