EPCOS AG Ferrite Cores B65841A0250E038

Description
"Uncoated T38 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65841A0250E038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65841A0250E038-ND
Ferrite Cores B65841A0250E038-ND
"Uncoated T38 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"

"Uncoated T38 Ferrite Core EP Type 0.465"" (11.80mm) Length 0.309"" (7.85mm) Width Diameter 0.205"" (5.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65841A0250E038-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055725A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 366 nH
View Details