EPCOS AG Ferrite Cores B65839A0160J087

Description
"Uncoated N87 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65839A0160J087-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65839A0160J087-ND
Ferrite Cores B65839A0160J087-ND
"Uncoated N87 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"

"Uncoated N87 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65839A0160J087-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 11/17/34
Core Material N87
Length 34 mm (1.34 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058412A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 14 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details