EPCOS AG Ferrite Cores B65839A0160J038

Description
"Uncoated T38 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65839A0160J038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65839A0160J038-ND
Ferrite Cores B65839A0160J038-ND
"Uncoated T38 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"

"Uncoated T38 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65839A0160J038-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1670349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 20
Core Material N87
Length 20 mm (0.7874 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058600A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 83 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details