EPCOS AG Ferrite Cores B65839A0063A057

Description
"Uncoated T57 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated T57 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65839A0063A057-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65839A0063A057-ND
Ferrite Cores B65839A0063A057-ND
"Uncoated T57 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"

"Uncoated T57 Ferrite Core EP Type 0.370"" (9.40mm) Length 0.256"" (6.50mm) Width Diameter 0.148"" (3.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65839A0063A057-ND
Product Name Ferrite Cores
Core Shape EP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 62/49
Core Material N87
Length 62 mm (2.44 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055339A2HT22 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 124 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details