EPCOS AG Ferrite Cores B65819P0000R049

Description
"Uncoated N49 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.193"" (4.90mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.193"" (4.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65819P0000R049-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65819P0000R049-ND
Ferrite Cores B65819P0000R049-ND
"Uncoated N49 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.193"" (4.90mm) Height"

"Uncoated N49 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.193"" (4.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65819P0000R049-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N87
Length 28.5 mm (1.12 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - MPP Cores - 0055189A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 92 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details