EPCOS AG Ferrite Cores B65819J0250J041

Description
"Uncoated N41 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated N41 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65819J0250J041-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65819J0250J041-ND
Ferrite Cores B65819J0250J041-ND
"Uncoated N41 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"

"Uncoated N41 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65819J0250J041-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 26/16
Core Material N87
Width 26 mm (1.02 inch)
View Details
Powder Cores - MPP Cores - 0055045AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 134 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details