EPCOS AG Ferrite Cores B65819J0000Y038

Description
"Uncoated T38 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65819J0000Y038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65819J0000Y038-ND
Ferrite Cores B65819J0000Y038-ND
"Uncoated T38 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"

"Uncoated T38 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65819J0000Y038-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59/31/22
Core Material N97
Length 59.8 mm (2.35 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055718A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 17 nH
View Details