"Uncoated N87 Ferrite Core RM Type 1.122"" (28.50mm) Length 0.531"" (13.50mm) Width Diameter 0.207"" (5.25mm) Height"
"Uncoated N87 Ferrite Core RM Type 1.122"" (28.50mm) Length 0.531"" (13.50mm) Width Diameter 0.207"" (5.25mm) Height"
| DigiKey | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 495-76951-1-ND |
| Product Name | Ferrite Cores |
| Core Shape | RM |