EPCOS AG Inductor and Choke B65813N0630A048

Description
Ferrite Core RM Core N48-Material 630nH 3% Product overview: B65813N0630A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65813N0630A048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Core RM Core N48-Material 630nH 3% Product overview: B65813N0630A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65813N0630A048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 936-B65813N0630A048 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-B65813N0630A048
Inductor and Choke 936-B65813N0630A048
Ferrite Core RM Core N48-Material 630nH 3% Product overview: B65813N0630A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65813N0630A048 can be used for catalog matching and distributor lookup.

Ferrite Core RM Core N48-Material 630nH 3% Product overview: B65813N0630A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65813N0630A048 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Core, N48, Rm10, 630Nh; Core Type Epcos - 02AC3472 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N48, Rm10, 630Nh; Core Type Epcos
02AC3472
Ferrite Core, N48, Rm10, 630Nh; Core Type Epcos 02AC3472
FERRITE CORE, N48, RM10, 630NH; Core Type:RM; Core Size:RM10; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:42mm; Ae Effective Cross Section Area:83mm2; Inductance Factor Al:630nH; Product RoHS Compliant: Yes

FERRITE CORE, N48, RM10, 630NH; Core Type:RM; Core Size:RM10; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:42mm; Ae Effective Cross Section Area:83mm2; Inductance Factor Al:630nH; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 936-B65813N0630A048 02AC3472
Product Name Inductor and Choke Ferrite Core, N48, Rm10, 630Nh; Core Type Epcos
Technology RM Core Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details