EPCOS AG Ferrite Core, Rm, N87; Core Type Epcos B65813J0000R087

Description
FERRITE CORE, RM, N87; Core Type:RM; Core Size:RM10; Core Material Grade:N87; For Use With:B65813; Effective Magnetic Path Length:44mm; Ae Effective Cross Section Area:98mm²; Inductance Factor Al:4.2µH; Product Range:RM Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, RM, N87; Core Type:RM; Core Size:RM10; Core Material Grade:N87; For Use With:B65813; Effective Magnetic Path Length:44mm; Ae Effective Cross Section Area:98mm²; Inductance Factor Al:4.2µH; Product Range:RM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Rm, N87; Core Type Epcos - 53M6940 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Rm, N87; Core Type Epcos
53M6940
Ferrite Core, Rm, N87; Core Type Epcos 53M6940
FERRITE CORE, RM, N87; Core Type:RM; Core Size:RM10; Core Material Grade:N87; For Use With:B65813; Effective Magnetic Path Length:44mm; Ae Effective Cross Section Area:98mm²; Inductance Factor Al:4.2µH; Product Range:RM Series RoHS Compliant: Yes

FERRITE CORE, RM, N87; Core Type:RM; Core Size:RM10; Core Material Grade:N87; For Use With:B65813; Effective Magnetic Path Length:44mm; Ae Effective Cross Section Area:98mm²; Inductance Factor Al:4.2µH; Product Range:RM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53M6940
Product Name Ferrite Core, Rm, N87; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details