EPCOS AG Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware B65812N1012D001

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware Series: RM8 Package: Box Product Status: Active Accessory Type: Bobbin (Coil Former), Vertical For Use With/Related Products: RM Supplier Device Package: RM 8
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware Series: RM8 Package: Box Product Status: Active Accessory Type: Bobbin (Coil Former), Vertical For Use With/Related Products: RM Supplier Device Package: RM 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware -  - Win Source Electronics
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware
Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware Series: RM8 Package: Box Product Status: Active Accessory Type: Bobbin (Coil Former), Vertical For Use With/Related Products: RM Supplier Device Package: RM 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware
Series: RM8
Package: Box
Product Status: Active
Accessory Type: Bobbin (Coil Former), Vertical
For Use With/Related Products: RM
Supplier Device Package: RM 8

Buy Now Datasheet
Transformer Coil Former, 12 Pin, Rm8 Rohs Compliant Epcos - 53M6939 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Coil Former, 12 Pin, Rm8 Rohs Compliant Epcos
53M6939
Transformer Coil Former, 12 Pin, Rm8 Rohs Compliant Epcos 53M6939
Transformer Coil Former, 12 Pin, RM8 RoHS Compliant: Yes

Transformer Coil Former, 12 Pin, RM8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 53M6939
Product Name Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware Transformer Coil Former, 12 Pin, Rm8 Rohs Compliant Epcos
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7985-CL CR7985-CLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1672103-1 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 60 VA
View Details