EPCOS AG Ferrite Core, N87, Rm8, 400Nh; Core Type Epcos B65811J0400A087

Description
FERRITE CORE, N87, RM8, 400NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N87, RM8, 400NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N87, Rm8, 400Nh; Core Type Epcos - 02AC3469 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N87, Rm8, 400Nh; Core Type Epcos
02AC3469
Ferrite Core, N87, Rm8, 400Nh; Core Type Epcos 02AC3469
FERRITE CORE, N87, RM8, 400NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes

FERRITE CORE, N87, RM8, 400NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3469
Product Name Ferrite Core, N87, Rm8, 400Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CCT Standard Transformer - 1497-A-AXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
PCB Transformers - 1739888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details