"Uncoated N48 Ferrite Core RM Type 0.913"" (23.20mm) Length 0.433"" (11.00mm) Width Diameter 0.324"" (8.25mm) Height"
"Uncoated N48 Ferrite Core RM Type 0.913"" (23.20mm) Length 0.433"" (11.00mm) Width Diameter 0.324"" (8.25mm) Height"
| DigiKey | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 495-76949-3-ND |
| Product Name | Ferrite Cores |
| Core Shape | RM |