EPCOS AG Ferrite Core, N48, Rm6, 400Nh; Core Type Epcos B65807N0400A048

Description
FERRITE CORE, N48, RM6, 400NH; Core Type:RM; Core Size:RM6; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:26.9mm; Ae Effective Cross Section Area:31.3mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N48, RM6, 400NH; Core Type:RM; Core Size:RM6; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:26.9mm; Ae Effective Cross Section Area:31.3mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N48, Rm6, 400Nh; Core Type Epcos - 02AC3463 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N48, Rm6, 400Nh; Core Type Epcos
02AC3463
Ferrite Core, N48, Rm6, 400Nh; Core Type Epcos 02AC3463
FERRITE CORE, N48, RM6, 400NH; Core Type:RM; Core Size:RM6; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:26.9mm; Ae Effective Cross Section Area:31.3mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes

FERRITE CORE, N48, RM6, 400NH; Core Type:RM; Core Size:RM6; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:26.9mm; Ae Effective Cross Section Area:31.3mm2; Inductance Factor Al:400nH; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3463
Product Name Ferrite Core, N48, Rm6, 400Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details