EPCOS AG Inductor and Choke B65807N0400A048

Description
Ferrite Core RM Core N48-Material 400nH 3% Product overview: B65807N0400A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65807N0400A048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Core RM Core N48-Material 400nH 3% Product overview: B65807N0400A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65807N0400A048 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 936-B65807N0400A048 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-B65807N0400A048
Inductor and Choke 936-B65807N0400A048
Ferrite Core RM Core N48-Material 400nH 3% Product overview: B65807N0400A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65807N0400A048 can be used for catalog matching and distributor lookup.

Ferrite Core RM Core N48-Material 400nH 3% Product overview: B65807N0400A048 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B65807N0400A048 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - B65807N0400A048
769533-B65807N0400A048
Ferrite Cores - B65807N0400A048 769533-B65807N0400A048
Manufacturer: EPCOS (TDK) Win Source Part Number: 769533-B65807N0400A0 48 Series: B65807 Length: 17.90mm Tolerance: ±3% Height: 6.25mm Material: N48 Family Name: B65807 Core Type: RM Width: 8.20mm Inductance Factor (Al): 400nH Gap: Gapped Effective Permeability (μe): 274 Core Factor (ΣI/A) mm-1: 0.86 Effective Length (le) mm: 26.9 Effective Area (Ae) mm2: 31.3 Effective Magnetic Volume (Ve) mm3: 840 Finish: Uncoated Categories: Magnetics - Transformer, Inductor Components Manufacturer Package: RM 6 Introduction Date: May 20, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769533-B65807N0400A048
Series: B65807
Length: 17.90mm
Tolerance: ±3%
Height: 6.25mm
Material: N48
Family Name: B65807
Core Type: RM
Width: 8.20mm
Inductance Factor (Al): 400nH
Gap: Gapped
Effective Permeability (μe): 274
Core Factor (ΣI/A) mm-1: 0.86
Effective Length (le) mm: 26.9
Effective Area (Ae) mm2: 31.3
Effective Magnetic Volume (Ve) mm3: 840
Finish: Uncoated
Categories: Magnetics - Transformer, Inductor Components
Manufacturer Package: RM 6
Introduction Date: May 20, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 936-B65807N0400A048 769533-B65807N0400A048
Product Name Inductor and Choke Ferrite Cores - B65807N0400A048
Technology RM Core Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details