EPCOS AG Ferrite Core, T38, Rm6, 8.6Uh; Core Type Epcos B65807J0000Y038

Description
FERRITE CORE, T38, RM6, 8.6UH; Core Type:RM; Core Size:RM6; Core Material Grade:T38; For Use With:Broadband Transformers; Effective Magnetic Path Length:28.6mm; Ae Effective Cross Section Area:36.6mm2; Inductance Factor Al:8.6µH; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, T38, RM6, 8.6UH; Core Type:RM; Core Size:RM6; Core Material Grade:T38; For Use With:Broadband Transformers; Effective Magnetic Path Length:28.6mm; Ae Effective Cross Section Area:36.6mm2; Inductance Factor Al:8.6µH; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, T38, Rm6, 8.6Uh; Core Type Epcos - 02AC3461 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, T38, Rm6, 8.6Uh; Core Type Epcos
02AC3461
Ferrite Core, T38, Rm6, 8.6Uh; Core Type Epcos 02AC3461
FERRITE CORE, T38, RM6, 8.6UH; Core Type:RM; Core Size:RM6; Core Material Grade:T38; For Use With:Broadband Transformers; Effective Magnetic Path Length:28.6mm; Ae Effective Cross Section Area:36.6mm2; Inductance Factor Al:8.6µH; RoHS Compliant: Yes

FERRITE CORE, T38, RM6, 8.6UH; Core Type:RM; Core Size:RM6; Core Material Grade:T38; For Use With:Broadband Transformers; Effective Magnetic Path Length:28.6mm; Ae Effective Cross Section Area:36.6mm2; Inductance Factor Al:8.6µH; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3461
Product Name Ferrite Core, T38, Rm6, 8.6Uh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformer - 166-6609072-1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω - NCS1-292+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details